Vishay Intertechnology, Inc. RES 3.9 OHM 1W 2% AXIAL CMF203R9000GNR6

Description
RES 3.9ohm 1W 2% AXIAL
Request a Quote Datasheet
Description
RES 3.9ohm 1W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.9 OHM 1W 2% AXIAL - CMF203R9000GNR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.9 OHM 1W 2% AXIAL
CMF203R9000GNR6
RES 3.9 OHM 1W 2% AXIAL CMF203R9000GNR6
RES 3.9ohm 1W 2% AXIAL

RES 3.9ohm 1W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF203R9000GNR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF203R9000GNR6-ND
Through Hole Resistors CMF203R9000GNR6-ND
3.9 Ohms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.9 Ohms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF203R9000GNR6 CMF203R9000GNR6-ND
Product Name RES 3.9 OHM 1W 2% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3.9 ohms 3.9 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details