VISHAY INTERTECHNOLOGY, INC.
CMF203R3000GNBF -- RES 3.3 OHM 1W 2% AXIAL
Vishay Intertechnology, Inc.
RES 3.3 OHM 1W 2% AXIAL
CMF203R3000GNBF
Description
RES 3.3ohm 1W 2% AXIAL
-
ASAP Semiconductor LLC
-
Lingto Electronic Limited
Request a Quote
Email Supplier
Datasheet
Description
RES 3.3ohm 1W 2% AXIAL
Request a Quote
Email Supplier
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Resistors |
Resistors |
|
Product Number
|
CMF203R3000GNBF |
CMF203R3000GNBF |
|
Product Name
|
RES 3.3 OHM 1W 2% AXIAL |
Through Hole Resistors |
|
Mounting / Packaging
|
Axial Leads
|
ThroughHole
|
Unlock Full Specs
to access all available technical data
Similar Products
Configuration
Single Resistor
Category / Application
Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction
Metal Foil
View Details
Power Rating
720 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details