Vishay Intertechnology, Inc. RES 3.9K OHM 1W 2% AXIAL CMF203K9000GKEB

Description
RES 3.9Kohm 1W 2% AXIAL
Request a Quote Datasheet
Description
RES 3.9Kohm 1W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.9K OHM 1W 2% AXIAL - CMF203K9000GKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.9K OHM 1W 2% AXIAL
CMF203K9000GKEB
RES 3.9K OHM 1W 2% AXIAL CMF203K9000GKEB
RES 3.9Kohm 1W 2% AXIAL

RES 3.9Kohm 1W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF203K9000GKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF203K9000GKEB-ND
Through Hole Resistors CMF203K9000GKEB-ND
3.9 kOhms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.9 kOhms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-20 3.9K 2% T-1 Eb E3 Vishay - 47P3103 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-20 3.9K 2% T-1 Eb E3 Vishay
47P3103
Cmf-20 3.9K 2% T-1 Eb E3 Vishay 47P3103
CMF-20 3.9K 2% T-1 EB e3

CMF-20 3.9K 2% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF203K9000GKEB CMF203K9000GKEB-ND 47P3103
Product Name RES 3.9K OHM 1W 2% AXIAL Through Hole Resistors Cmf-20 3.9K 2% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3900 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1-1614782-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 4.7 ohms
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details