Vishay Intertechnology, Inc. RES 3.6K OHM 1W 5% AXIAL CMF203K6000JNEA

Description
RES 3.6Kohm 1W 5% AXIAL
Request a Quote Datasheet
Description
RES 3.6Kohm 1W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.6K OHM 1W 5% AXIAL - CMF203K6000JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.6K OHM 1W 5% AXIAL
CMF203K6000JNEA
RES 3.6K OHM 1W 5% AXIAL CMF203K6000JNEA
RES 3.6Kohm 1W 5% AXIAL

RES 3.6Kohm 1W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF203K6000JNEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF203K6000JNEA-ND
Through Hole Resistors CMF203K6000JNEA-ND
3.6 kOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.6 kOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-20 3.6K 5% T-00 Ea E3 Vishay - 47P3101 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-20 3.6K 5% T-00 Ea E3 Vishay
47P3101
Cmf-20 3.6K 5% T-00 Ea E3 Vishay 47P3101
CMF-20 3.6K 5% T-00 EA e3

CMF-20 3.6K 5% T-00 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF203K6000JNEA CMF203K6000JNEA-ND 47P3101
Product Name RES 3.6K OHM 1W 5% AXIAL Through Hole Resistors Cmf-20 3.6K 5% T-00 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3600 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249326 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details