Vishay Intertechnology, Inc. Through Hole Resistors CMF203K3000JNEK

Description
3.3 kOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
3.3 kOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF203K3000JNEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF203K3000JNEK-ND
Through Hole Resistors CMF203K3000JNEK-ND
3.3 kOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.3 kOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 3.3K OHM 1W 5% AXIAL - CMF203K3000JNEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.3K OHM 1W 5% AXIAL
CMF203K3000JNEK
RES 3.3K OHM 1W 5% AXIAL CMF203K3000JNEK
RES 3.3Kohm 1W 5% AXIAL

RES 3.3Kohm 1W 5% AXIAL

Supplier's Site
Cmf-20 3.3K 5% T-00 Ek E3 Vishay - 47P3100 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-20 3.3K 5% T-00 Ek E3 Vishay
47P3100
Cmf-20 3.3K 5% T-00 Ek E3 Vishay 47P3100
CMF-20 3.3K 5% T-00 EK e3

CMF-20 3.3K 5% T-00 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF203K3000JNEK-ND CMF203K3000JNEK 47P3100
Product Name Through Hole Resistors RES 3.3K OHM 1W 5% AXIAL Cmf-20 3.3K 5% T-00 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 1249312 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details