Vishay Intertechnology, Inc. RES 390 OHM 1W 5% AXIAL CMF20390R00JNRE

Description
RES 390ohm 1W 5% AXIAL
Request a Quote Datasheet
Description
RES 390ohm 1W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 390 OHM 1W 5% AXIAL - CMF20390R00JNRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 390 OHM 1W 5% AXIAL
CMF20390R00JNRE
RES 390 OHM 1W 5% AXIAL CMF20390R00JNRE
RES 390ohm 1W 5% AXIAL

RES 390ohm 1W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF20390R00JNRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF20390R00JNRE-ND
Through Hole Resistors CMF20390R00JNRE-ND
390 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

390 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-20 390 5% T-00 R36 Vishay - 47P3133 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-20 390 5% T-00 R36 Vishay
47P3133
Cmf-20 390 5% T-00 R36 Vishay 47P3133
CMF-20 390 5% T-00 R36

CMF-20 390 5% T-00 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF20390R00JNRE CMF20390R00JNRE-ND 47P3133
Product Name RES 390 OHM 1W 5% AXIAL Through Hole Resistors Cmf-20 390 5% T-00 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 390 ohms 390 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249291 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details