Vishay Intertechnology, Inc. Through Hole Resistors CMF20330R00GNEK

Description
330 Ohms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
330 Ohms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF20330R00GNEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF20330R00GNEK-ND
Through Hole Resistors CMF20330R00GNEK-ND
330 Ohms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

330 Ohms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 330 OHM 1W 2% AXIAL - CMF20330R00GNEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 330 OHM 1W 2% AXIAL
CMF20330R00GNEK
RES 330 OHM 1W 2% AXIAL CMF20330R00GNEK
RES 330ohm 1W 2% AXIAL

RES 330ohm 1W 2% AXIAL

Supplier's Site
Cmf-20 330 2% T-00 Ek E3 Vishay - 47P3121 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-20 330 2% T-00 Ek E3 Vishay
47P3121
Cmf-20 330 2% T-00 Ek E3 Vishay 47P3121
CMF-20 330 2% T-00 EK e3

CMF-20 330 2% T-00 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF20330R00GNEK-ND CMF20330R00GNEK 47P3121
Product Name Through Hole Resistors RES 330 OHM 1W 2% AXIAL Cmf-20 330 2% T-00 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 330 ohms 330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 1249309 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details