Vishay Precision Group Cmf20, 2.7 Kohm, +/5 Percent, 100 Ppm Vishay CMF202K7000JKR8

Description
CMF20, 2.7 kOhm, +/- 5 Percent, 100 ppm
Description
CMF20, 2.7 kOhm, +/- 5 Percent, 100 ppm

Suppliers

Company
Product
Description
Supplier Links
Cmf20, 2.7 Kohm, +/5 Percent, 100 Ppm Vishay - 40C4563 - Newark, An Avnet Company
Chicago, IL, United States
Cmf20, 2.7 Kohm, +/5 Percent, 100 Ppm Vishay
40C4563
Cmf20, 2.7 Kohm, +/5 Percent, 100 Ppm Vishay 40C4563
CMF20, 2.7 kOhm, +/- 5 Percent, 100 ppm

CMF20, 2.7 kOhm, +/- 5 Percent, 100 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 40C4563
Product Name Cmf20, 2.7 Kohm, +/5 Percent, 100 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details