Vishay Intertechnology, Inc. Res Metal Film 2.7K Ohm 2% 1/2W|3/4W|1W ¦200ppm/¦C AXL Thru-Hole T/R CMF202K7000GNEA

Description
Res Metal Film 2.7K Ohm 2% 1/2W|3/4W|1W ¦200ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 2.7K Ohm 2% 1/2W|3/4W|1W ¦200ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 2.7K Ohm 2% 1/2W|3/4W|1W ¦200ppm/¦C AXL Thru-Hole T/R - CMF202K7000GNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 2.7K Ohm 2% 1/2W|3/4W|1W ¦200ppm/¦C AXL Thru-Hole T/R
CMF202K7000GNEA
Res Metal Film 2.7K Ohm 2% 1/2W|3/4W|1W ¦200ppm/¦C AXL Thru-Hole T/R CMF202K7000GNEA
Res Metal Film 2.7K Ohm 2% 1/2W|3/4W|1W ¦200ppm/¦C AXL Thru-Hole T/R

Res Metal Film 2.7K Ohm 2% 1/2W|3/4W|1W ¦200ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - CMF202K7000GNEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF202K7000GNEA-ND
Through Hole Resistors CMF202K7000GNEA-ND
2.7 kOhms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.7 kOhms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-20 2.7K 2% T-00 Ea E3 Vishay - 47P3042 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-20 2.7K 2% T-00 Ea E3 Vishay
47P3042
Cmf-20 2.7K 2% T-00 Ea E3 Vishay 47P3042
CMF-20 2.7K 2% T-00 EA e3

CMF-20 2.7K 2% T-00 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF202K7000GNEA CMF202K7000GNEA-ND 47P3042
Product Name Res Metal Film 2.7K Ohm 2% 1/2W|3/4W|1W ¦200ppm/¦C AXL Thru-Hole T/R Through Hole Resistors Cmf-20 2.7K 2% T-00 Ea E3 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 2 +/- % 2 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614707-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 20000 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details