Vishay Intertechnology, Inc. Through Hole Resistors CMF202K2000GKEA

Description
2.2 kOhms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
2.2 kOhms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF202K2000GKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF202K2000GKEA-ND
Through Hole Resistors CMF202K2000GKEA-ND
2.2 kOhms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.2 kOhms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 2.2K OHM 1W 2% AXIAL - CMF202K2000GKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.2K OHM 1W 2% AXIAL
CMF202K2000GKEA
RES 2.2K OHM 1W 2% AXIAL CMF202K2000GKEA
RES 2.2Kohm 1W 2% AXIAL

RES 2.2Kohm 1W 2% AXIAL

Supplier's Site
Cmf-20 2.2K 2% T-1 Ea E3 Vishay - 47P3025 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-20 2.2K 2% T-1 Ea E3 Vishay
47P3025
Cmf-20 2.2K 2% T-1 Ea E3 Vishay 47P3025
CMF-20 2.2K 2% T-1 EA e3

CMF-20 2.2K 2% T-1 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF202K2000GKEA-ND CMF202K2000GKEA 47P3025
Product Name Through Hole Resistors RES 2.2K OHM 1W 2% AXIAL Cmf-20 2.2K 2% T-1 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details