Vishay Intertechnology, Inc. RES 2K OHM 1W 5% AXIAL CMF202K0000JKEB

Description
RES 2Kohm 1W 5% AXIAL
Request a Quote Datasheet
Description
RES 2Kohm 1W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2K OHM 1W 5% AXIAL - CMF202K0000JKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2K OHM 1W 5% AXIAL
CMF202K0000JKEB
RES 2K OHM 1W 5% AXIAL CMF202K0000JKEB
RES 2Kohm 1W 5% AXIAL

RES 2Kohm 1W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF202K0000JKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF202K0000JKEB-ND
Through Hole Resistors CMF202K0000JKEB-ND
2 kOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2 kOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-20 2K 5% T-1 Eb E3 Vishay - 47P3019 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-20 2K 5% T-1 Eb E3 Vishay
47P3019
Cmf-20 2K 5% T-1 Eb E3 Vishay 47P3019
CMF-20 2K 5% T-1 EB e3

CMF-20 2K 5% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF202K0000JKEB CMF202K0000JKEB-ND 47P3019
Product Name RES 2K OHM 1W 5% AXIAL Through Hole Resistors Cmf-20 2K 5% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details