Vishay Intertechnology, Inc. Through Hole Resistors CMF2027R000GNR6

Description
27 Ohms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
27 Ohms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF2027R000GNR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF2027R000GNR6-ND
Through Hole Resistors CMF2027R000GNR6-ND
27 Ohms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

27 Ohms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 27 OHM 1W 2% AXIAL - CMF2027R000GNR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 27 OHM 1W 2% AXIAL
CMF2027R000GNR6
RES 27 OHM 1W 2% AXIAL CMF2027R000GNR6
RES 27ohm 1W 2% AXIAL

RES 27ohm 1W 2% AXIAL

Supplier's Site
Resistor,metal Film,27Ohms,500Wv,2+/-% Tol,-200,200Ppm-Tc Vishay - 40C4611 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,27Ohms,500Wv,2+/-% Tol,-200,200Ppm-Tc Vishay
40C4611
Resistor,metal Film,27Ohms,500Wv,2+/-% Tol,-200,200Ppm-Tc Vishay 40C4611
Resistor,Metal Film,27Ohms,500WV,2+ /-% Tol,-200,200ppm-TC

Resistor,Metal Film,27Ohms,500WV,2+/-% Tol,-200,200ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF2027R000GNR6-ND CMF2027R000GNR6 40C4611
Product Name Through Hole Resistors RES 27 OHM 1W 2% AXIAL Resistor,metal Film,27Ohms,500Wv,2+/-% Tol,-200,200Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 27 ohms 27 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details