Vishay Intertechnology, Inc. RES 270 OHM 1W 2% AXIAL CMF20270R00GNR6

Description
RES 270ohm 1W 2% AXIAL
Request a Quote Datasheet
Description
RES 270ohm 1W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 270 OHM 1W 2% AXIAL - CMF20270R00GNR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 270 OHM 1W 2% AXIAL
CMF20270R00GNR6
RES 270 OHM 1W 2% AXIAL CMF20270R00GNR6
RES 270ohm 1W 2% AXIAL

RES 270ohm 1W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF20270R00GNR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF20270R00GNR6-ND
Through Hole Resistors CMF20270R00GNR6-ND
270 Ohms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

270 Ohms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,270Ohms,500Wv,2+/-% Tol,-200,200Ppm-Tc Vishay - 40C4621 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,270Ohms,500Wv,2+/-% Tol,-200,200Ppm-Tc Vishay
40C4621
Resistor,metal Film,270Ohms,500Wv,2+/-% Tol,-200,200Ppm-Tc Vishay 40C4621
Resistor,Metal Film,270Ohms,500WV,2 +/-% Tol,-200,200ppm-TC

Resistor,Metal Film,270Ohms,500WV,2+/-% Tol,-200,200ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF20270R00GNR6 CMF20270R00GNR6-ND 40C4621
Product Name RES 270 OHM 1W 2% AXIAL Through Hole Resistors Resistor,metal Film,270Ohms,500Wv,2+/-% Tol,-200,200Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 270 ohms 270 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1468315 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details