Vishay Intertechnology, Inc. Through Hole Resistors CMF2022R000JNEA

Description
22 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
22 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF2022R000JNEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF2022R000JNEA-ND
Through Hole Resistors CMF2022R000JNEA-ND
22 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

22 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 22 OHM 1W 5% AXIAL - CMF2022R000JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22 OHM 1W 5% AXIAL
CMF2022R000JNEA
RES 22 OHM 1W 5% AXIAL CMF2022R000JNEA
RES 22ohm 1W 5% AXIAL

RES 22ohm 1W 5% AXIAL

Supplier's Site
Cmf-20 22 5% T-00 Ea E3 Vishay - 47P3065 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-20 22 5% T-00 Ea E3 Vishay
47P3065
Cmf-20 22 5% T-00 Ea E3 Vishay 47P3065
CMF-20 22 5% T-00 EA e3

CMF-20 22 5% T-00 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF2022R000JNEA-ND CMF2022R000JNEA 47P3065
Product Name Through Hole Resistors RES 22 OHM 1W 5% AXIAL Cmf-20 22 5% T-00 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 22 ohms 22 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details