Vishay Intertechnology, Inc. RES 222 OHM 1W 2% AXIAL CMF20222R00GKEK

Description
RES 222ohm 1W 2% AXIAL
Request a Quote Datasheet
Description
RES 222ohm 1W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 222 OHM 1W 2% AXIAL - CMF20222R00GKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 222 OHM 1W 2% AXIAL
CMF20222R00GKEK
RES 222 OHM 1W 2% AXIAL CMF20222R00GKEK
RES 222ohm 1W 2% AXIAL

RES 222ohm 1W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF20222R00GKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF20222R00GKEK-ND
Through Hole Resistors CMF20222R00GKEK-ND
222 Ohms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

222 Ohms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF20222R00GKEK CMF20222R00GKEK-ND
Product Name RES 222 OHM 1W 2% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 222 ohms 222 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C270J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details