Vishay Intertechnology, Inc. RES 220 OHM 1W 5% AXIAL CMF20220R00JNR6

Description
RES 220ohm 1W 5% AXIAL
Request a Quote Datasheet
Description
RES 220ohm 1W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 220 OHM 1W 5% AXIAL - CMF20220R00JNR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 220 OHM 1W 5% AXIAL
CMF20220R00JNR6
RES 220 OHM 1W 5% AXIAL CMF20220R00JNR6
RES 220ohm 1W 5% AXIAL

RES 220ohm 1W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF20220R00JNR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF20220R00JNR6-ND
Through Hole Resistors CMF20220R00JNR6-ND
220 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

220 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF20220R00JNR6 CMF20220R00JNR6-ND
Product Name RES 220 OHM 1W 5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 220 ohms 220 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 1249290 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details