Vishay Intertechnology, Inc. Metal Film Resistors - CMF20220R00JNEA

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF20220R00JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF20220R00JNEA
Metal Film Resistors - CMF20220R00JNEA
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF20220R00JNEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF20220R00JNEA-ND
Through Hole Resistors CMF20220R00JNEA-ND
220 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

220 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-20 220 5% T-00 Ea E3 Vishay - 47P3071 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-20 220 5% T-00 Ea E3 Vishay
47P3071
Cmf-20 220 5% T-00 Ea E3 Vishay 47P3071
CMF-20 220 5% T-00 EA e3

CMF-20 220 5% T-00 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF20220R00JNEA CMF20220R00JNEA-ND 47P3071
Product Name Metal Film Resistors - Through Hole Resistors Cmf-20 220 5% T-00 Ea E3 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Resistance Range 220 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details