Vishay Intertechnology, Inc. RES 20K OHM 1W 2% AXIAL CMF2020K000GKEA

Description
RES 20Kohm 1W 2% AXIAL
Request a Quote Datasheet
Description
RES 20Kohm 1W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20K OHM 1W 2% AXIAL - CMF2020K000GKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20K OHM 1W 2% AXIAL
CMF2020K000GKEA
RES 20K OHM 1W 2% AXIAL CMF2020K000GKEA
RES 20Kohm 1W 2% AXIAL

RES 20Kohm 1W 2% AXIAL

Supplier's Site
Through Hole Resistors - 541-CMF2020K000GKEACT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF2020K000GKEACT-ND
Through Hole Resistors 541-CMF2020K000GKEACT-ND
RES 20K OHM 1W 2% AXIAL

RES 20K OHM 1W 2% AXIAL

Buy Now Datasheet
Through Hole Resistors - 541-CMF2020K000GKEATR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF2020K000GKEATR-ND
Through Hole Resistors 541-CMF2020K000GKEATR-ND
20 kOhms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

20 kOhms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-20 20K 2% T-1 Ea E3 Vishay - 47P3051 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-20 20K 2% T-1 Ea E3 Vishay
47P3051
Cmf-20 20K 2% T-1 Ea E3 Vishay 47P3051
CMF-20 20K 2% T-1 EA e3

CMF-20 20K 2% T-1 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF2020K000GKEA 541-CMF2020K000GKEACT-ND 47P3051
Product Name RES 20K OHM 1W 2% AXIAL Through Hole Resistors Cmf-20 20K 2% T-1 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 20000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Through Hole Resistors - 1249277 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details