Vishay Intertechnology, Inc. Metal Film Resistors - CMF20200R00GKEK

Description
Metal Film Resistors - Through Hole CMF-20 200 2% T-1 EK e3
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole CMF-20 200 2% T-1 EK e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF20200R00GKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF20200R00GKEK
Metal Film Resistors - CMF20200R00GKEK
Metal Film Resistors - Through Hole CMF-20 200 2% T-1 EK e3

Metal Film Resistors - Through Hole CMF-20 200 2% T-1 EK e3

Supplier's Site
Through Hole Resistors - CMF20200R00GKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF20200R00GKEK-ND
Through Hole Resistors CMF20200R00GKEK-ND
200 Ohms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

200 Ohms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF20200R00GKEK CMF20200R00GKEK-ND
Product Name Metal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 2 +/- % 2 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details