Vishay Intertechnology, Inc. RES 1.3 OHM 1W 5% AXIAL CMF201R3000JNR680

Description
RES 1.3ohm 1W 5% AXIAL
Request a Quote Datasheet
Description
RES 1.3ohm 1W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.3 OHM 1W 5% AXIAL - CMF201R3000JNR680 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.3 OHM 1W 5% AXIAL
CMF201R3000JNR680
RES 1.3 OHM 1W 5% AXIAL CMF201R3000JNR680
RES 1.3ohm 1W 5% AXIAL

RES 1.3ohm 1W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF201R3000JNR680-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF201R3000JNR680-ND
Through Hole Resistors CMF201R3000JNR680-ND
1.3 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.3 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF201R3000JNR680 CMF201R3000JNR680-ND
Product Name RES 1.3 OHM 1W 5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.3 ohms 1.3 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617602 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers