Vishay Intertechnology, Inc. RES 1 OHM 1W 5% AXIAL CMF201R0000JNEB80

Description
RES 1ohm 1W 5% AXIAL
Request a Quote Datasheet
Description
RES 1ohm 1W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1 OHM 1W 5% AXIAL - CMF201R0000JNEB80 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1 OHM 1W 5% AXIAL
CMF201R0000JNEB80
RES 1 OHM 1W 5% AXIAL CMF201R0000JNEB80
RES 1ohm 1W 5% AXIAL

RES 1ohm 1W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF201R0000JNEB80-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF201R0000JNEB80-ND
Through Hole Resistors CMF201R0000JNEB80-ND
1 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF201R0000JNEB80 CMF201R0000JNEB80-ND
Product Name RES 1 OHM 1W 5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1 ohms 1 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details