Vishay Intertechnology, Inc. Through Hole Resistors CMF201R0000GLEK

Description
1 Ohms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1 Ohms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF201R0000GLEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF201R0000GLEK-ND
Through Hole Resistors CMF201R0000GLEK-ND
1 Ohms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1 Ohms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 1 OHM 1W 2% AXIAL - CMF201R0000GLEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1 OHM 1W 2% AXIAL
CMF201R0000GLEK
RES 1 OHM 1W 2% AXIAL CMF201R0000GLEK
RES 1ohm 1W 2% AXIAL

RES 1ohm 1W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF201R0000GLEK - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
CMF201R0000GLEK
Through Hole Resistors CMF201R0000GLEK
RES 1 OHM 1W 2% AXIAL

RES 1 OHM 1W 2% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CMF201R0000GLEK-ND CMF201R0000GLEK CMF201R0000GLEK
Product Name Through Hole Resistors RES 1 OHM 1W 2% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Resistance Range 1 ohms 1 ohms 1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468287 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.033 OHM 10W Resistor - 53-PBV-R033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0330 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details