Vishay Intertechnology, Inc. RES 1M OHM 1W 2% AXIAL CMF201M0000GNR6

Description
RES 1Mohm 1W 2% AXIAL
Request a Quote Datasheet
Description
RES 1Mohm 1W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1M OHM 1W 2% AXIAL - CMF201M0000GNR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1M OHM 1W 2% AXIAL
CMF201M0000GNR6
RES 1M OHM 1W 2% AXIAL CMF201M0000GNR6
RES 1Mohm 1W 2% AXIAL

RES 1Mohm 1W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF201M0000GNR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF201M0000GNR6-ND
Through Hole Resistors CMF201M0000GNR6-ND
1 MOhms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1 MOhms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,1Mohms,500Wv,2+/-% Tol,-200,200Ppm-Tc Vishay - 40C4461 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1Mohms,500Wv,2+/-% Tol,-200,200Ppm-Tc Vishay
40C4461
Resistor,metal Film,1Mohms,500Wv,2+/-% Tol,-200,200Ppm-Tc Vishay 40C4461
Resistor,Metal Film,1MOhms,500WV,2+ /-% Tol,-200,200ppm-TC

Resistor,Metal Film,1MOhms,500WV,2+/-% Tol,-200,200ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF201M0000GNR6 CMF201M0000GNR6-ND 40C4461
Product Name RES 1M OHM 1W 2% AXIAL Through Hole Resistors Resistor,metal Film,1Mohms,500Wv,2+/-% Tol,-200,200Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.00E6 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1260441 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers