Vishay Intertechnology, Inc. RES 1K OHM 1W 5% AXIAL CMF201K0000JNEK

Description
RES 1Kohm 1W 5% AXIAL
Request a Quote Datasheet
Description
RES 1Kohm 1W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1K OHM 1W 5% AXIAL - CMF201K0000JNEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1K OHM 1W 5% AXIAL
CMF201K0000JNEK
RES 1K OHM 1W 5% AXIAL CMF201K0000JNEK
RES 1Kohm 1W 5% AXIAL

RES 1Kohm 1W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF201K0000JNEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF201K0000JNEK-ND
Through Hole Resistors CMF201K0000JNEK-ND
1 kOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1 kOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-20 1K 5% T-00 Ek E3 Vishay - 47P2935 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-20 1K 5% T-00 Ek E3 Vishay
47P2935
Cmf-20 1K 5% T-00 Ek E3 Vishay 47P2935
CMF-20 1K 5% T-00 EK e3

CMF-20 1K 5% T-00 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF201K0000JNEK CMF201K0000JNEK-ND 47P2935
Product Name RES 1K OHM 1W 5% AXIAL Through Hole Resistors Cmf-20 1K 5% T-00 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1722187 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R182JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers