Vishay Intertechnology, Inc. Vishay/DaleMetal Film Resistors - CMF201K0000JLBF

Description
Vishay/DaleMetal Film Resistors - Through Hole CMF-20 1K 5% T-0 B14
Request a Quote Datasheet
Description
Vishay/DaleMetal Film Resistors - Through Hole CMF-20 1K 5% T-0 B14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - CMF201K0000JLBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CMF201K0000JLBF
Vishay/DaleMetal Film Resistors - CMF201K0000JLBF
Vishay/DaleMetal Film Resistors - Through Hole CMF-20 1K 5% T-0 B14

Vishay/DaleMetal Film Resistors - Through Hole CMF-20 1K 5% T-0 B14

Supplier's Site
Through Hole Resistors - CMF201K0000JLBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF201K0000JLBF-ND
Through Hole Resistors CMF201K0000JLBF-ND
1 kOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1 kOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF201K0000JLBF CMF201K0000JLBF-ND
Product Name Vishay/DaleMetal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 1722218 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details