Vishay Intertechnology, Inc. Through Hole Resistors CMF2018R000JNEB

Description
18 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
18 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF2018R000JNEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF2018R000JNEB-ND
Through Hole Resistors CMF2018R000JNEB-ND
18 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

18 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 18 OHM 1W 5% AXIAL - CMF2018R000JNEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18 OHM 1W 5% AXIAL
CMF2018R000JNEB
RES 18 OHM 1W 5% AXIAL CMF2018R000JNEB
RES 18ohm 1W 5% AXIAL

RES 18ohm 1W 5% AXIAL

Supplier's Site
Cmf-20 18 5% T-00 Eb E3 Vishay - 47P3011 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-20 18 5% T-00 Eb E3 Vishay
47P3011
Cmf-20 18 5% T-00 Eb E3 Vishay 47P3011
CMF-20 18 5% T-00 EB e3

CMF-20 18 5% T-00 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF2018R000JNEB-ND CMF2018R000JNEB 47P3011
Product Name Through Hole Resistors RES 18 OHM 1W 5% AXIAL Cmf-20 18 5% T-00 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 18 ohms 18 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R471JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details