Vishay Intertechnology, Inc. Through Hole Resistors CMF2018R000JNEA

Description
18 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
18 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF2018R000JNEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF2018R000JNEA-ND
Through Hole Resistors CMF2018R000JNEA-ND
18 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

18 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 18 OHM 1W 5% AXIAL - CMF2018R000JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18 OHM 1W 5% AXIAL
CMF2018R000JNEA
RES 18 OHM 1W 5% AXIAL CMF2018R000JNEA
RES 18ohm 1W 5% AXIAL

RES 18ohm 1W 5% AXIAL

Supplier's Site
Cmf-20 18 5% T-00 Ea E3 Vishay - 47P3010 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-20 18 5% T-00 Ea E3 Vishay
47P3010
Cmf-20 18 5% T-00 Ea E3 Vishay 47P3010
CMF-20 18 5% T-00 EA e3

CMF-20 18 5% T-00 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF2018R000JNEA-ND CMF2018R000JNEA 47P3010
Product Name Through Hole Resistors RES 18 OHM 1W 5% AXIAL Cmf-20 18 5% T-00 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 18 ohms 18 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R123JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details