Vishay Intertechnology, Inc. RES 16 OHM 1W 5% AXIAL CMF2016R000JNRE

Description
RES 16ohm 1W 5% AXIAL
Request a Quote Datasheet
Description
RES 16ohm 1W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16 OHM 1W 5% AXIAL - CMF2016R000JNRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16 OHM 1W 5% AXIAL
CMF2016R000JNRE
RES 16 OHM 1W 5% AXIAL CMF2016R000JNRE
RES 16ohm 1W 5% AXIAL

RES 16ohm 1W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF2016R000JNRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF2016R000JNRE-ND
Through Hole Resistors CMF2016R000JNRE-ND
16 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

16 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-20 16 5% T-00 R36 Vishay - 47P3009 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-20 16 5% T-00 R36 Vishay
47P3009
Cmf-20 16 5% T-00 R36 Vishay 47P3009
CMF-20 16 5% T-00 R36

CMF-20 16 5% T-00 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF2016R000JNRE CMF2016R000JNRE-ND 47P3009
Product Name RES 16 OHM 1W 5% AXIAL Through Hole Resistors Cmf-20 16 5% T-00 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 16 ohms 16 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details