Vishay Intertechnology, Inc. RES 12 OHM 1W 2% AXIAL CMF2012R000GKR6

Description
RES 12ohm 1W 2% AXIAL
Request a Quote Datasheet
Description
RES 12ohm 1W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12 OHM 1W 2% AXIAL - CMF2012R000GKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12 OHM 1W 2% AXIAL
CMF2012R000GKR6
RES 12 OHM 1W 2% AXIAL CMF2012R000GKR6
RES 12ohm 1W 2% AXIAL

RES 12ohm 1W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF2012R000GKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF2012R000GKR6-ND
Through Hole Resistors CMF2012R000GKR6-ND
12 Ohms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

12 Ohms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,12Ohms,500Wv,2+/-% Tol,-100,100Ppm-Tc Vishay - 40C4505 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,12Ohms,500Wv,2+/-% Tol,-100,100Ppm-Tc Vishay
40C4505
Resistor,metal Film,12Ohms,500Wv,2+/-% Tol,-100,100Ppm-Tc Vishay 40C4505
Resistor,Metal Film,12Ohms,500WV,2+ /-% Tol,-100,100ppm-TC

Resistor,Metal Film,12Ohms,500WV,2+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF2012R000GKR6 CMF2012R000GKR6-ND 40C4505
Product Name RES 12 OHM 1W 2% AXIAL Through Hole Resistors Resistor,metal Film,12Ohms,500Wv,2+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 12 ohms 12 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details