Vishay Intertechnology, Inc. RES 10K OHM 1W 5% AXIAL CMF2010K000JNR6

Description
RES 10Kohm 1W 5% AXIAL
Request a Quote Datasheet
Description
RES 10Kohm 1W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10K OHM 1W 5% AXIAL - CMF2010K000JNR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10K OHM 1W 5% AXIAL
CMF2010K000JNR6
RES 10K OHM 1W 5% AXIAL CMF2010K000JNR6
RES 10Kohm 1W 5% AXIAL

RES 10Kohm 1W 5% AXIAL

Supplier's Site
Through Hole Resistors - 541-CMF2010K000JNR6TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF2010K000JNR6TR-ND
Through Hole Resistors 541-CMF2010K000JNR6TR-ND
10 kOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10 kOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,100Kohms,500Wv,5+/-% Tol,-200,200Ppm-Tc Vishay - 40C4477 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,100Kohms,500Wv,5+/-% Tol,-200,200Ppm-Tc Vishay
40C4477
Resistor,metal Film,100Kohms,500Wv,5+/-% Tol,-200,200Ppm-Tc Vishay 40C4477
Resistor,Metal Film,100KOhms,500WV, 5+/-% Tol,-200,200ppm-TC

Resistor,Metal Film,100KOhms,500WV,5+/-% Tol,-200,200ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF2010K000JNR6 541-CMF2010K000JNR6TR-ND 40C4477
Product Name RES 10K OHM 1W 5% AXIAL Through Hole Resistors Resistor,metal Film,100Kohms,500Wv,5+/-% Tol,-200,200Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 1468291 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details