Vishay Intertechnology, Inc. Through Hole Resistors CMF20100R00JNBF

Description
100 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
100 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF20100R00JNBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF20100R00JNBF-ND
Through Hole Resistors CMF20100R00JNBF-ND
100 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

100 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 100 OHM 1W 5% AXIAL - CMF20100R00JNBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100 OHM 1W 5% AXIAL
CMF20100R00JNBF
RES 100 OHM 1W 5% AXIAL CMF20100R00JNBF
RES 100ohm 1W 5% AXIAL

RES 100ohm 1W 5% AXIAL

Supplier's Site
Resistor,metal Film,100Ohms,500Wv,5+/-% Tol,-200,200Ppm-Tc Vishay - 40C4493 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,100Ohms,500Wv,5+/-% Tol,-200,200Ppm-Tc Vishay
40C4493
Resistor,metal Film,100Ohms,500Wv,5+/-% Tol,-200,200Ppm-Tc Vishay 40C4493
Resistor,Metal Film,100Ohms,500WV,5 +/-% Tol,-200,200ppm-TC

Resistor,Metal Film,100Ohms,500WV,5+/-% Tol,-200,200ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF20100R00JNBF-ND CMF20100R00JNBF 40C4493
Product Name Through Hole Resistors RES 100 OHM 1W 5% AXIAL Resistor,metal Film,100Ohms,500Wv,5+/-% Tol,-200,200Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1580272 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details