Vishay Intertechnology, Inc. RES 100 OHM 1W 2% AXIAL CMF20100R00GNBF

Description
RES 100ohm 1W 2% AXIAL
Request a Quote Datasheet
Description
RES 100ohm 1W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100 OHM 1W 2% AXIAL - CMF20100R00GNBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100 OHM 1W 2% AXIAL
CMF20100R00GNBF
RES 100 OHM 1W 2% AXIAL CMF20100R00GNBF
RES 100ohm 1W 2% AXIAL

RES 100ohm 1W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF20100R00GNBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF20100R00GNBF-ND
Through Hole Resistors CMF20100R00GNBF-ND
100 Ohms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

100 Ohms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,100Ohms,500Wv,2+/-% Tol,-200,200Ppm-Tc Vishay - 40C4482 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,100Ohms,500Wv,2+/-% Tol,-200,200Ppm-Tc Vishay
40C4482
Resistor,metal Film,100Ohms,500Wv,2+/-% Tol,-200,200Ppm-Tc Vishay 40C4482
Resistor,Metal Film,100Ohms,500WV,2 +/-% Tol,-200,200ppm-TC

Resistor,Metal Film,100Ohms,500WV,2+/-% Tol,-200,200ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF20100R00GNBF CMF20100R00GNBF-ND 40C4482
Product Name RES 100 OHM 1W 2% AXIAL Through Hole Resistors Resistor,metal Film,100Ohms,500Wv,2+/-% Tol,-200,200Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 100 ohms 100 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Through Hole Resistors - 1580265 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R181JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers