Vishay Intertechnology, Inc. RES 100 OHM 1W 2% AXIAL CMF20100R00GKBF

Description
RES 100ohm 1W 2% AXIAL
Request a Quote Datasheet
Description
RES 100ohm 1W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100 OHM 1W 2% AXIAL - CMF20100R00GKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100 OHM 1W 2% AXIAL
CMF20100R00GKBF
RES 100 OHM 1W 2% AXIAL CMF20100R00GKBF
RES 100ohm 1W 2% AXIAL

RES 100ohm 1W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF20100R00GKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF20100R00GKBF-ND
Through Hole Resistors CMF20100R00GKBF-ND
100 Ohms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

100 Ohms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-20 100 2% T-1 B14 Vishay - 47P2974 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-20 100 2% T-1 B14 Vishay
47P2974
Cmf-20 100 2% T-1 B14 Vishay 47P2974
CMF-20 100 2% T-1 B14

CMF-20 100 2% T-1 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF20100R00GKBF CMF20100R00GKBF-ND 47P2974
Product Name RES 100 OHM 1W 2% AXIAL Through Hole Resistors Cmf-20 100 2% T-1 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 100 ohms 100 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details