Vishay Intertechnology, Inc. RES 100K OHM 1W 5% AXIAL CMF20100K00JKEB

Description
RES 100Kohm 1W 5% AXIAL
Request a Quote Datasheet
Description
RES 100Kohm 1W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100K OHM 1W 5% AXIAL - CMF20100K00JKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100K OHM 1W 5% AXIAL
CMF20100K00JKEB
RES 100K OHM 1W 5% AXIAL CMF20100K00JKEB
RES 100Kohm 1W 5% AXIAL

RES 100Kohm 1W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF20100K00JKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF20100K00JKEB-ND
Through Hole Resistors CMF20100K00JKEB-ND
100 kOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

100 kOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-20 100K 5% T-1 Eb E3 Vishay - 47P2970 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-20 100K 5% T-1 Eb E3 Vishay
47P2970
Cmf-20 100K 5% T-1 Eb E3 Vishay 47P2970
CMF-20 100K 5% T-1 EB e3

CMF-20 100K 5% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF20100K00JKEB CMF20100K00JKEB-ND 47P2970
Product Name RES 100K OHM 1W 5% AXIAL Through Hole Resistors Cmf-20 100K 5% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 100000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CR47J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details