Vishay Intertechnology, Inc. Through Hole Resistors CMF079R1000GNBF

Description
9.1 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
9.1 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF079R1000GNBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF079R1000GNBF-ND
Through Hole Resistors CMF079R1000GNBF-ND
9.1 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

9.1 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 9.1 OHM 1/2W 2% AXIAL - CMF079R1000GNBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.1 OHM 1/2W 2% AXIAL
CMF079R1000GNBF
RES 9.1 OHM 1/2W 2% AXIAL CMF079R1000GNBF
RES 9.1ohm 1/2W 2% AXIAL

RES 9.1ohm 1/2W 2% AXIAL

Supplier's Site
Resistor,metal Film,9.1Ohms,250Wv,2+/-% Tol,-200,200Ppm-Tc Vishay - 40C4443 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,9.1Ohms,250Wv,2+/-% Tol,-200,200Ppm-Tc Vishay
40C4443
Resistor,metal Film,9.1Ohms,250Wv,2+/-% Tol,-200,200Ppm-Tc Vishay 40C4443
Resistor,Metal Film,9.1Ohms,250WV,2 +/-% Tol,-200,200ppm-TC

Resistor,Metal Film,9.1Ohms,250WV,2+/-% Tol,-200,200ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF079R1000GNBF-ND CMF079R1000GNBF 40C4443
Product Name Through Hole Resistors RES 9.1 OHM 1/2W 2% AXIAL Resistor,metal Film,9.1Ohms,250Wv,2+/-% Tol,-200,200Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 9.1 ohms 9.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623726-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Through Hole Resistors - 1249332 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-BPR58CR18J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers