Vishay Precision Group Res Metal Film 82 Ohm 5% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R CMF0782R000JKR8

Description
Res Metal Film 82 Ohm 5% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Film 82 Ohm 5% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 82 Ohm 5% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R - CMF0782R000JKR8 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 82 Ohm 5% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R
CMF0782R000JKR8
Res Metal Film 82 Ohm 5% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R CMF0782R000JKR8
Res Metal Film 82 Ohm 5% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R

Res Metal Film 82 Ohm 5% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cmf-07 82 5% T-1 Re8 Vishay - 47P2921 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-07 82 5% T-1 Re8 Vishay
47P2921
Cmf-07 82 5% T-1 Re8 Vishay 47P2921
CMF-07 82 5% T-1 RE8

CMF-07 82 5% T-1 RE8

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF0782R000JKR8 47P2921
Product Name Res Metal Film 82 Ohm 5% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R Cmf-07 82 5% T-1 Re8 Vishay
Technology / Construction MetalFilm
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details