Vishay Intertechnology, Inc. RES 82 OHM 1/2W 5% AXIAL CMF0782R000JKR6

Description
RES 82ohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 82ohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 82 OHM 1/2W 5% AXIAL - CMF0782R000JKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 82 OHM 1/2W 5% AXIAL
CMF0782R000JKR6
RES 82 OHM 1/2W 5% AXIAL CMF0782R000JKR6
RES 82ohm 1/2W 5% AXIAL

RES 82ohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF0782R000JKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF0782R000JKR6-ND
Through Hole Resistors CMF0782R000JKR6-ND
82 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

82 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-07 82 5% T-1 Re6 Vishay - 47P2919 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-07 82 5% T-1 Re6 Vishay
47P2919
Cmf-07 82 5% T-1 Re6 Vishay 47P2919
CMF-07 82 5% T-1 RE6

CMF-07 82 5% T-1 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF0782R000JKR6 CMF0782R000JKR6-ND 47P2919
Product Name RES 82 OHM 1/2W 5% AXIAL Through Hole Resistors Cmf-07 82 5% T-1 Re6 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 82 ohms 82 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Res, 68R, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5047 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details