Vishay Intertechnology, Inc. RES 82K OHM 1/2W 5% AXIAL CMF0782K000JKBF

Description
RES 82Kohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 82Kohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 82K OHM 1/2W 5% AXIAL - CMF0782K000JKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 82K OHM 1/2W 5% AXIAL
CMF0782K000JKBF
RES 82K OHM 1/2W 5% AXIAL CMF0782K000JKBF
RES 82Kohm 1/2W 5% AXIAL

RES 82Kohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF0782K000JKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF0782K000JKBF-ND
Through Hole Resistors CMF0782K000JKBF-ND
82 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

82 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-07 82K 5% T-1 B14 Vishay - 47P2915 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-07 82K 5% T-1 B14 Vishay
47P2915
Cmf-07 82K 5% T-1 B14 Vishay 47P2915
CMF-07 82K 5% T-1 B14

CMF-07 82K 5% T-1 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF0782K000JKBF CMF0782K000JKBF-ND 47P2915
Product Name RES 82K OHM 1/2W 5% AXIAL Through Hole Resistors Cmf-07 82K 5% T-1 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 82000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1690355 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R150JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers