Vishay Intertechnology, Inc. Through Hole Resistors CMF07750R00GNRE

Description
750 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
750 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF07750R00GNRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF07750R00GNRE-ND
Through Hole Resistors CMF07750R00GNRE-ND
750 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

750 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 750 OHM 1/2W 2% AXIAL - CMF07750R00GNRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 750 OHM 1/2W 2% AXIAL
CMF07750R00GNRE
RES 750 OHM 1/2W 2% AXIAL CMF07750R00GNRE
RES 750ohm 1/2W 2% AXIAL

RES 750ohm 1/2W 2% AXIAL

Supplier's Site
Cmf-07 750 2% T-00 R36 Vishay - 47P2899 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-07 750 2% T-00 R36 Vishay
47P2899
Cmf-07 750 2% T-00 R36 Vishay 47P2899
CMF-07 750 2% T-00 R36

CMF-07 750 2% T-00 R36

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF07750R00GNRE-ND CMF07750R00GNRE 47P2899
Product Name Through Hole Resistors RES 750 OHM 1/2W 2% AXIAL Cmf-07 750 2% T-00 R36 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 750 ohms 750 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details