Vishay Intertechnology, Inc. Metal Film Resistors - CMF076R8000GNRE

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF076R8000GNRE - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF076R8000GNRE
Metal Film Resistors - CMF076R8000GNRE
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF076R8000GNRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF076R8000GNRE-ND
Through Hole Resistors CMF076R8000GNRE-ND
6.8 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.8 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,6.8Ohms,250Wv,2+/-% Tol,-200,200Ppm-Tc Vishay - 40C4432 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,6.8Ohms,250Wv,2+/-% Tol,-200,200Ppm-Tc Vishay
40C4432
Resistor,metal Film,6.8Ohms,250Wv,2+/-% Tol,-200,200Ppm-Tc Vishay 40C4432
Resistor,Metal Film,6.8Ohms,250WV,2 +/-% Tol,-200,200ppm-TC

Resistor,Metal Film,6.8Ohms,250WV,2+/-% Tol,-200,200ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF076R8000GNRE CMF076R8000GNRE-ND 40C4432
Product Name Metal Film Resistors - Through Hole Resistors Resistor,metal Film,6.8Ohms,250Wv,2+/-% Tol,-200,200Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Resistance Range 6.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details