Vishay Intertechnology, Inc. RES 6.8K OHM 1/2W 5% AXIAL CMF076K8000JLEA

Description
RES 6.8Kohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 6.8Kohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.8K OHM 1/2W 5% AXIAL - CMF076K8000JLEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.8K OHM 1/2W 5% AXIAL
CMF076K8000JLEA
RES 6.8K OHM 1/2W 5% AXIAL CMF076K8000JLEA
RES 6.8Kohm 1/2W 5% AXIAL

RES 6.8Kohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF076K8000JLEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF076K8000JLEA-ND
Through Hole Resistors CMF076K8000JLEA-ND
6.8 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.8 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-07 6.8K 5% T-0 Ea E3 Vishay - 47P2877 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-07 6.8K 5% T-0 Ea E3 Vishay
47P2877
Cmf-07 6.8K 5% T-0 Ea E3 Vishay 47P2877
CMF-07 6.8K 5% T-0 EA e3

CMF-07 6.8K 5% T-0 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF076K8000JLEA CMF076K8000JLEA-ND 47P2877
Product Name RES 6.8K OHM 1/2W 5% AXIAL Through Hole Resistors Cmf-07 6.8K 5% T-0 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6800 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623707-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2700 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details