Vishay Intertechnology, Inc. RES 6.8K OHM 1/2W 5% AXIAL CMF076K8000JKBF

Description
RES 6.8Kohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 6.8Kohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.8K OHM 1/2W 5% AXIAL - CMF076K8000JKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.8K OHM 1/2W 5% AXIAL
CMF076K8000JKBF
RES 6.8K OHM 1/2W 5% AXIAL CMF076K8000JKBF
RES 6.8Kohm 1/2W 5% AXIAL

RES 6.8Kohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF076K8000JKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF076K8000JKBF-ND
Through Hole Resistors CMF076K8000JKBF-ND
6.8 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.8 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-07 6.8K 5% T-1 B14 Vishay - 47P2876 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-07 6.8K 5% T-1 B14 Vishay
47P2876
Cmf-07 6.8K 5% T-1 B14 Vishay 47P2876
CMF-07 6.8K 5% T-1 B14

CMF-07 6.8K 5% T-1 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF076K8000JKBF CMF076K8000JKBF-ND 47P2876
Product Name RES 6.8K OHM 1/2W 5% AXIAL Through Hole Resistors Cmf-07 6.8K 5% T-1 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6800 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R682JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through-Hole Resistors - 1-1623728-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.5 ohms
Tolerance 10 +/- %
View Details
2 suppliers