Vishay Intertechnology, Inc. RES 6.8K OHM 1/2W 2% AXIAL CMF076K8000GKEA

Description
RES 6.8Kohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 6.8Kohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.8K OHM 1/2W 2% AXIAL - CMF076K8000GKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.8K OHM 1/2W 2% AXIAL
CMF076K8000GKEA
RES 6.8K OHM 1/2W 2% AXIAL CMF076K8000GKEA
RES 6.8Kohm 1/2W 2% AXIAL

RES 6.8Kohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF076K8000GKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF076K8000GKEA-ND
Through Hole Resistors CMF076K8000GKEA-ND
6.8 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.8 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-07 6.8K 2% T-1 Ea E3 Vishay - 47P2869 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-07 6.8K 2% T-1 Ea E3 Vishay
47P2869
Cmf-07 6.8K 2% T-1 Ea E3 Vishay 47P2869
CMF-07 6.8K 2% T-1 EA e3

CMF-07 6.8K 2% T-1 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF076K8000GKEA CMF076K8000GKEA-ND 47P2869
Product Name RES 6.8K OHM 1/2W 2% AXIAL Through Hole Resistors Cmf-07 6.8K 2% T-1 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6800 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details