Vishay Intertechnology, Inc. RES 68K OHM 1/2W 2% AXIAL CMF0768K000GKBF

Description
RES 68Kohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 68Kohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 68K OHM 1/2W 2% AXIAL - CMF0768K000GKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 68K OHM 1/2W 2% AXIAL
CMF0768K000GKBF
RES 68K OHM 1/2W 2% AXIAL CMF0768K000GKBF
RES 68Kohm 1/2W 2% AXIAL

RES 68Kohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF0768K000GKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF0768K000GKBF-ND
Through Hole Resistors CMF0768K000GKBF-ND
68 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

68 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-07 68K 2% T-1 B14 Vishay - 47P2881 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-07 68K 2% T-1 B14 Vishay
47P2881
Cmf-07 68K 2% T-1 B14 Vishay 47P2881
CMF-07 68K 2% T-1 B14

CMF-07 68K 2% T-1 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF0768K000GKBF CMF0768K000GKBF-ND 47P2881
Product Name RES 68K OHM 1/2W 2% AXIAL Through Hole Resistors Cmf-07 68K 2% T-1 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 68000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1468291 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers