Vishay Intertechnology, Inc. RES 680K OHM 1/2W 5% AXIAL CMF07680K00JNEK

Description
RES 680Kohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 680Kohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 680K OHM 1/2W 5% AXIAL - CMF07680K00JNEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 680K OHM 1/2W 5% AXIAL
CMF07680K00JNEK
RES 680K OHM 1/2W 5% AXIAL CMF07680K00JNEK
RES 680Kohm 1/2W 5% AXIAL

RES 680Kohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF07680K00JNEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF07680K00JNEK-ND
Through Hole Resistors CMF07680K00JNEK-ND
680 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

680 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF07680K00JNEK CMF07680K00JNEK-ND
Product Name RES 680K OHM 1/2W 5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 680000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1445512 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details