Vishay Intertechnology, Inc. Through Hole Resistors CMF075M0000GNBF

Description
5 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
5 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF075M0000GNBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF075M0000GNBF-ND
Through Hole Resistors CMF075M0000GNBF-ND
5 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 5M OHM 1/2W 2% AXIAL - CMF075M0000GNBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5M OHM 1/2W 2% AXIAL
CMF075M0000GNBF
RES 5M OHM 1/2W 2% AXIAL CMF075M0000GNBF
RES 5Mohm 1/2W 2% AXIAL

RES 5Mohm 1/2W 2% AXIAL

Supplier's Site
Cmf07, 5 Mohm, +/2 Percent, 200 Ppm Vishay - 40C4419 - Newark, An Avnet Company
Chicago, IL, United States
Cmf07, 5 Mohm, +/2 Percent, 200 Ppm Vishay
40C4419
Cmf07, 5 Mohm, +/2 Percent, 200 Ppm Vishay 40C4419
CMF07, 5 MOhm, +/- 2 Percent, 200 ppm

CMF07, 5 MOhm, +/- 2 Percent, 200 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF075M0000GNBF-ND CMF075M0000GNBF 40C4419
Product Name Through Hole Resistors RES 5M OHM 1/2W 2% AXIAL Cmf07, 5 Mohm, +/2 Percent, 200 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.21 ohms
View Details
2 suppliers
Through Hole Resistors - 1445541 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4C104J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers