Vishay Intertechnology, Inc. RES 5.6K OHM 1/2W 5% AXIAL CMF075K6000JKEK

Description
RES 5.6Kohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 5.6Kohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.6K OHM 1/2W 5% AXIAL - CMF075K6000JKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.6K OHM 1/2W 5% AXIAL
CMF075K6000JKEK
RES 5.6K OHM 1/2W 5% AXIAL CMF075K6000JKEK
RES 5.6Kohm 1/2W 5% AXIAL

RES 5.6Kohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF075K6000JKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF075K6000JKEK-ND
Through Hole Resistors CMF075K6000JKEK-ND
5.6 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.6 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-07 5.6K 5% T-1 Ek E3 Vishay - 47P2815 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-07 5.6K 5% T-1 Ek E3 Vishay
47P2815
Cmf-07 5.6K 5% T-1 Ek E3 Vishay 47P2815
CMF-07 5.6K 5% T-1 EK e3

CMF-07 5.6K 5% T-1 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF075K6000JKEK CMF075K6000JKEK-ND 47P2815
Product Name RES 5.6K OHM 1/2W 5% AXIAL Through Hole Resistors Cmf-07 5.6K 5% T-1 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5600 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Through Hole Resistors - 1445547 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2CT52R184JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details