Vishay Intertechnology, Inc. RES 560 OHM 1/2W 2% AXIAL CMF07560R00GKR6

Description
RES 560ohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 560ohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 560 OHM 1/2W 2% AXIAL - CMF07560R00GKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 560 OHM 1/2W 2% AXIAL
CMF07560R00GKR6
RES 560 OHM 1/2W 2% AXIAL CMF07560R00GKR6
RES 560ohm 1/2W 2% AXIAL

RES 560ohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF07560R00GKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF07560R00GKR6-ND
Through Hole Resistors CMF07560R00GKR6-ND
560 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

560 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-07 560 2% T-1 Re6 Vishay - 47P2858 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-07 560 2% T-1 Re6 Vishay
47P2858
Cmf-07 560 2% T-1 Re6 Vishay 47P2858
CMF-07 560 2% T-1 RE6

CMF-07 560 2% T-1 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF07560R00GKR6 CMF07560R00GKR6-ND 47P2858
Product Name RES 560 OHM 1/2W 2% AXIAL Through Hole Resistors Cmf-07 560 2% T-1 Re6 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 560 ohms 560 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers