Vishay Precision Group Res Metal Film 51 Ohm 5% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R CMF0751R000JKR7

Description
Res Metal Film 51 Ohm 5% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Film 51 Ohm 5% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 51 Ohm 5% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R - CMF0751R000JKR7 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 51 Ohm 5% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R
CMF0751R000JKR7
Res Metal Film 51 Ohm 5% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R CMF0751R000JKR7
Res Metal Film 51 Ohm 5% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R

Res Metal Film 51 Ohm 5% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cmf-07 51 5% T-1 Re7 Vishay - 47P2837 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-07 51 5% T-1 Re7 Vishay
47P2837
Cmf-07 51 5% T-1 Re7 Vishay 47P2837
CMF-07 51 5% T-1 RE7

CMF-07 51 5% T-1 RE7

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF0751R000JKR7 47P2837
Product Name Res Metal Film 51 Ohm 5% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R Cmf-07 51 5% T-1 Re7 Vishay
Technology / Construction MetalFilm
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details