Vishay Intertechnology, Inc. RES 51K OHM 1/2W 2% AXIAL CMF0751K000GKEB

Description
RES 51Kohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 51Kohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 51K OHM 1/2W 2% AXIAL - CMF0751K000GKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 51K OHM 1/2W 2% AXIAL
CMF0751K000GKEB
RES 51K OHM 1/2W 2% AXIAL CMF0751K000GKEB
RES 51Kohm 1/2W 2% AXIAL

RES 51Kohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF0751K000GKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF0751K000GKEB-ND
Through Hole Resistors CMF0751K000GKEB-ND
51 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

51 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-07 51K 2% T-1 Eb E3 Vishay - 47P2823 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-07 51K 2% T-1 Eb E3 Vishay
47P2823
Cmf-07 51K 2% T-1 Eb E3 Vishay 47P2823
CMF-07 51K 2% T-1 EB e3

CMF-07 51K 2% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF0751K000GKEB CMF0751K000GKEB-ND 47P2823
Product Name RES 51K OHM 1/2W 2% AXIAL Through Hole Resistors Cmf-07 51K 2% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 51000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722218 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details